Philips logo

Philips AJ7050D/05 docking speaker 8 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44549
Info modified on:
07 Mar 2024, 15:34:52
Philips AJ7050D/05 user manual (987 KB)
Product Brochure/Datasheet (769 KB)
Quick start Guide (595 KB)
Retail Trade Leaflet (199 KB)
Short summary description Philips AJ7050D/05 docking speaker 8 W Black:

Philips AJ7050D/05, 8 W, 3.5 mm, iPad 4, iPad mini, iPod Nano 7, iPod Touch 5, Fast Backward, Fast forward, Next, Previous, FM, Auto tuning

Long summary description Philips AJ7050D/05 docking speaker 8 W Black:

Philips AJ7050D/05. RMS rated power: 8 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPad 4, iPad mini, iPod Nano 7, iPod Touch 5, Playback modes: Fast Backward, Fast forward, Next, Previous. Supported radio bands: FM, Tuner enhancements: Auto tuning, FM band range: 87,5 - 108 MHz. Display: LCD, Backlight colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.