Philips logo

Philips AJ1000/12 radio Clock Silver

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111036
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ1000/12 radio Clock Silver:

Philips AJ1000/12, Clock, FM, MW, 0,1 W, 4 digits, Silver, Rotary

Long summary description Philips AJ1000/12 radio Clock Silver:

Philips AJ1000/12. Radio type: Clock, Supported radio bands: FM, MW. RMS rated power: 0,1 W. Display digits: 4 digits. Product colour: Silver, Volume control: Rotary. Battery voltage: 9 V

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.