Philips logo

Philips AE1500/00 radio Portable Analog Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79267
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AE1500/00 radio Portable Analog Black:

Philips AE1500/00, Portable, Analog, FM, MW, 100 W, 3.5 mm, Black

Long summary description Philips AE1500/00 radio Portable Analog Black:

Philips AE1500/00. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM, MW. RMS rated power: 100 W. Headphone connectivity: 3.5 mm. Product colour: Black, Volume control: Rotary. Compatible battery sizes: AAA, Battery type: AAA, Battery voltage: 1,5 V

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.