Philips logo

Philips EcoClassic 105W E27 230V A55 CL 1CT halogen bulb White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74112
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips EcoClassic 105W E27 230V A55 CL 1CT halogen bulb White:

Philips EcoClassic 105W E27 230V A55 CL 1CT, 105 W, E27, A55, 2000 h, 1980 lm, White

Long summary description Philips EcoClassic 105W E27 230V A55 CL 1CT halogen bulb White:

Philips EcoClassic 105W E27 230V A55 CL 1CT. Bulb power: 105 W, Fitting/cap type: E27, Bulb size: A55, Bulb lifetime: 2000 h, Luminous flux: 1980 lm, Light colour: White, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.