Philips logo

Philips EcoHalo 8718291221609 energy-saving lamp 35 W Warm white GU5.3

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64317
Info modified on:
10 Apr 2024, 09:35:12
Short summary description Philips EcoHalo 8718291221609 energy-saving lamp 35 W Warm white GU5.3:

Philips EcoHalo 8718291221609, 35 W, GU5.3, 4000 h, 680 lm, Warm white, 60°

Long summary description Philips EcoHalo 8718291221609 energy-saving lamp 35 W Warm white GU5.3:

Philips EcoHalo 8718291221609. Bulb power: 35 W, Fitting/cap type: GU5.3, Bulb lifetime: 4000 h, Luminous flux: 680 lm, Light colour: Warm white, Beam angle (max): 60°, Color Rendering Index (CRI): 100, Dimmable

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.