Philips logo

Philips Incandescent reflector lamp 8711500054159 incandescent bulb 40 W E14

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49602
Info modified on:
27 May 2024, 11:25:42
Short summary description Philips Incandescent reflector lamp 8711500054159 incandescent bulb 40 W E14:

Philips Incandescent reflector lamp 8711500054159, 40 W, E14, 1000 h, Reflector, 230 V, 50 mm

Long summary description Philips Incandescent reflector lamp 8711500054159 incandescent bulb 40 W E14:

Philips Incandescent reflector lamp 8711500054159. Bulb power: 40 W, Fitting/cap type: E14, Bulb lifetime: 1000 h. Input voltage: 230 V. Width: 50 mm, Height: 88 mm. Quantity per pack: 1 pc(s). Energy efficiency class (old): E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.