Philips logo

Philips Signage Solutions 75BDL3000U/00 signage display Digital signage flat panel 189,2 cm (74.5") LED 410 cd/m² 4K Ultra HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148149
Info modified on:
10 Aug 2024, 09:35:45
Short summary description Philips Signage Solutions 75BDL3000U/00 signage display Digital signage flat panel 189,2 cm (74.5") LED 410 cd/m² 4K Ultra HD Black:

Philips Signage Solutions 75BDL3000U/00, Digital signage flat panel, 189,2 cm (74.5"), LED, 3840 x 2160 pixels

Long summary description Philips Signage Solutions 75BDL3000U/00 signage display Digital signage flat panel 189,2 cm (74.5") LED 410 cd/m² 4K Ultra HD Black:

Philips Signage Solutions 75BDL3000U/00. Product design: Digital signage flat panel. Display diagonal: 189,2 cm (74.5"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 410 cd/m², HD type: 4K Ultra HD. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.