Philips CorePro LED 71063000, 5 W, 35 W, GU5.3, 345 lm, 15000 h, Warm white
Philips CorePro LED 71063000. Bulb power: 5 W, Equivalent bulb power: 35 W, Fitting/cap type: GU5.3, Luminous flux: 345 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0,6