Philips logo

Philips Performance 70PUS8556 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3154
Info modified on:
29 Oct 2024, 09:53:09
Short summary description Philips Performance 70PUS8556 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips Performance 70PUS8556, 177,8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite

Long summary description Philips Performance 70PUS8556 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips Performance 70PUS8556. Display diagonal: 177,8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Anthracite

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.