Philips logo

Philips DN135B ceiling lighting 13 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45500
Info modified on:
27 May 2024, 12:49:26
Short summary description Philips DN135B ceiling lighting 13 W:

Philips DN135B, 4000 K, 1000 lm, IP44, White

Long summary description Philips DN135B ceiling lighting 13 W:

Philips DN135B. Product colour: White, Shape: Round, Mounting type: Recessed. Total power: 13 W, Light colour: Neutral white, Colour temperature: 4000 K. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Height: 20 mm, Weight: 300 g, Diameter: 16,5 cm. Average ambient temperature: 25 °C, Ambient temperature (max): 35 °C, Compatible bulb energy efficiency classes (old): A, A+, A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.