Philips logo

Philips LivingWhites 6918231PF lighting accessory Lighting starter

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38149
Info modified on:
11 Jul 2022, 13:44:06
Short summary description Philips LivingWhites 6918231PF lighting accessory Lighting starter:

Philips LivingWhites 6918231PF, Lighting starter, White, Synthetics, Bedroom, Living room, IP20, I

Long summary description Philips LivingWhites 6918231PF lighting accessory Lighting starter:

Philips LivingWhites 6918231PF. Type: Lighting starter, Product colour: White, Housing material: Synthetics. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz, Battery type: AAA. Weight: 300 g, Length: 280 mm, Width: 165 mm. Quantity per pack: 3 pc(s), Package width: 162 mm, Package height: 78 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.