Philips logo

Philips Eyecare 67426/87/26 table lamp Non-changeable bulb(s) 15 W LED Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42602
Info modified on:
27 May 2024, 13:13:45
EU Energy Label (172 KB)
Retail Leaflet (146 KB)
Short summary description Philips Eyecare 67426/87/26 table lamp Non-changeable bulb(s) 15 W LED Grey:

Philips Eyecare 67426/87/26, Grey, Synthetics, Office, Study, Modern, IP20, II

Long summary description Philips Eyecare 67426/87/26 table lamp Non-changeable bulb(s) 15 W LED Grey:

Philips Eyecare 67426/87/26. Product colour: Grey, Material: Synthetics, Lokasi yang sesuai: Office, Study. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 15 W. On/off switch location: Article, Dimmer location: Article. Suitable for light type: Orientation. Power source type: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.