Philips logo

Philips 55OLED706/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19579
Info modified on:
04 Mar 2025, 15:44:36
Short summary description Philips 55OLED706/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic:

Philips 55OLED706/12, 139,7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Metallic

Long summary description Philips 55OLED706/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic:

Philips 55OLED706/12. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Metallic

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.