Philips logo

Philips 52PFL7403D/F7 TV 132,1 cm (52") Full HD Silver 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80129
Info modified on:
14 Mar 2024, 18:32:11
Short summary description Philips 52PFL7403D/F7 TV 132,1 cm (52") Full HD Silver 500 cd/m²:

Philips 52PFL7403D/F7, 132,1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Philips 52PFL7403D/F7 TV 132,1 cm (52") Full HD Silver 500 cd/m²:

Philips 52PFL7403D/F7. Display diagonal: 132,1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.