Philips logo

Philips 7500 series 50PUS7555/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155057
Info modified on:
05 Nov 2024, 12:12:13
Short summary description Philips 7500 series 50PUS7555/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7500 series 50PUS7555/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7500 series 50PUS7555/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7500 series 50PUS7555/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.