Philips logo

Philips 47PFL7422D/37 TV 119,4 cm (47") Full HD Black 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73412
Info modified on:
14 Mar 2024, 17:45:45
Short summary description Philips 47PFL7422D/37 TV 119,4 cm (47") Full HD Black 500 cd/m²:

Philips 47PFL7422D/37, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 47PFL7422D/37 TV 119,4 cm (47") Full HD Black 500 cd/m²:

Philips 47PFL7422D/37. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 1100:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.