Philips logo

Philips 6000 series 46PFL6606H/12 TV 116,8 cm (46") Full HD Wi-Fi Black, Silver 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119936
Info modified on:
20 Nov 2024, 11:08:34
Short summary description Philips 6000 series 46PFL6606H/12 TV 116,8 cm (46") Full HD Wi-Fi Black, Silver 400 cd/m²:

Philips 6000 series 46PFL6606H/12, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black, Silver

Long summary description Philips 6000 series 46PFL6606H/12 TV 116,8 cm (46") Full HD Wi-Fi Black, Silver 400 cd/m²:

Philips 6000 series 46PFL6606H/12. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DMB-T, DVB-C. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.