Philips 6000 series 43PUS6401/12, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Aluminium
Philips 6000 series 43PUS6401/12. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Aluminium