Philips logo

Philips 436M6VBPAB/93 LED display 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26744
Info modified on:
27 Apr 2025, 07:04:49
Short summary description Philips 436M6VBPAB/93 LED display 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD Black:

Philips 436M6VBPAB/93, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Philips 436M6VBPAB/93 LED display 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD Black:

Philips 436M6VBPAB/93. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.