Philips logo

Philips Aurea 42PFL9900D/10 TV 106,7 cm (42") Full HD Multicolour 550 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157279
Info modified on:
14 Mar 2024, 17:04:50
Short summary description Philips Aurea 42PFL9900D/10 TV 106,7 cm (42") Full HD Multicolour 550 cd/m²:

Philips Aurea 42PFL9900D/10, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Multicolour

Long summary description Philips Aurea 42PFL9900D/10 TV 106,7 cm (42") Full HD Multicolour 550 cd/m²:

Philips Aurea 42PFL9900D/10. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 3 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Multicolour

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.