Philips logo

Philips 4000 series 40PFT4100/12 TV 101,6 cm (40") Full HD Black 200 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217653
Info modified on:
04 Nov 2024, 10:30:19
EU Energy Label (75 KB)
Short summary description Philips 4000 series 40PFT4100/12 TV 101,6 cm (40") Full HD Black 200 cd/m²:

Philips 4000 series 40PFT4100/12, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 40PFT4100/12 TV 101,6 cm (40") Full HD Black 200 cd/m²:

Philips 4000 series 40PFT4100/12. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.