Philips 9000 series 37PFL9606K/02, 94 cm (37"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Philips 9000 series 37PFL9606K/02. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Response time: 0,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver