Philips P Line 346P1CRH/00, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black
Philips P Line 346P1CRH/00. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black