Philips logo

Philips 32" 100Hz Dolby Virtual Real Flat TV 81,3 cm (32") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45901
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 32" 100Hz Dolby Virtual Real Flat TV 81,3 cm (32") Silver:

Philips 32" 100Hz Dolby Virtual Real Flat TV, 81,3 cm (32"), Real Flat Black Line S, 76 cm, PAL, SECAM, Dolby Virtual, 20 W

Long summary description Philips 32" 100Hz Dolby Virtual Real Flat TV 81,3 cm (32") Silver:

Philips 32" 100Hz Dolby Virtual Real Flat TV. Display diagonal: 81,3 cm (32"), Display: Real Flat Black Line S, Viewable size diagonal: 76 cm. Analog signal format system: PAL, SECAM. Audio system: Dolby Virtual, RMS rated power: 20 W. Product colour: Silver. Power consumption (typical): 120 W, Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.