Philips 4000 series 32PFL4508G/77, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 4000 series 32PFL4508G/77. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 350 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black