Philips logo

Philips 3500 series 32PFL3518G/77 TV 81,3 cm (32") Full HD Smart TV Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92830
Info modified on:
02 Nov 2024, 10:10:11
Short summary description Philips 3500 series 32PFL3518G/77 TV 81,3 cm (32") Full HD Smart TV Black 350 cd/m²:

Philips 3500 series 32PFL3518G/77, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 3500 series 32PFL3518G/77 TV 81,3 cm (32") Full HD Smart TV Black 350 cd/m²:

Philips 3500 series 32PFL3518G/77. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.