Philips logo

Philips 32HFL2829T 81,3 cm (32") HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57653
Info modified on:
01 Nov 2024, 16:13:26
Short summary description Philips 32HFL2829T 81,3 cm (32") HD Black 300 cd/m²:

Philips 32HFL2829T, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 32HFL2829T 81,3 cm (32") HD Black 300 cd/m²:

Philips 32HFL2829T. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.