Philips logo

Philips Cineos 29PT8422/77 CRT TV 73,7 cm (29") Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70563
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Cineos 29PT8422/77 CRT TV 73,7 cm (29") Black, Silver:

Philips Cineos 29PT8422/77, 73,7 cm (29"), 4:3, 3D, 4:3, 16:9, 74 cm, 68 cm

Long summary description Philips Cineos 29PT8422/77 CRT TV 73,7 cm (29") Black, Silver:

Philips Cineos 29PT8422/77. Display diagonal: 73,7 cm (29"), Aspect ratio: 4:3, Comb filter: 3D. Analog signal format system: NTSC, PAL M, PAL N, Supported radio bands: UHF, VHF, PLL. RMS rated power: 20 W. Product colour: Black, Silver. Power consumption (typical): 113 W, Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.