Philips 29PT6456/78, 73,7 cm (29"), 4:3, Real Flat picture tube, 74 cm, 68 cm, NTSC, PAL, PAL M, PAL N
Philips 29PT6456/78. Display diagonal: 73,7 cm (29"), Aspect ratio: 4:3, Display: Real Flat picture tube. Analog signal format system: NTSC, PAL, PAL M, PAL N, Supported radio bands: PLL. Audio system: Incredible Surround, Stereo, SAP, RMS rated power: 5 W, Sound enhancement technology: Ultra Bass. Product colour: Black, Silver. Remote control type: RCLB014