Philips 273P3LPHES/93, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 3,5 ms, Silver
Philips 273P3LPHES/93. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 3,5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver