Philips logo

Philips V Line 271V8L/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339422
Info modified on:
03 Aug 2025, 10:09:59
Short summary description Philips V Line 271V8L/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips V Line 271V8L/00, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 271V8L/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips V Line 271V8L/00. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.