Philips Brilliance 258B6QUEB/93, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black
Philips Brilliance 258B6QUEB/93. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black