Philips 244E1SB/27, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Philips 244E1SB/27. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black