Philips logo

Philips Brilliance 239C4QHSW/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69987
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Brilliance 239C4QHSW/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White:

Philips Brilliance 239C4QHSW/00, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, White

Long summary description Philips Brilliance 239C4QHSW/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White:

Philips Brilliance 239C4QHSW/00. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.