Philips logo

Philips 230B8QJEB/00 computer monitor 57,1 cm (22.5") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201344
Info modified on:
03 Aug 2025, 10:17:58
Short summary description Philips 230B8QJEB/00 computer monitor 57,1 cm (22.5") 1920 x 1200 pixels WUXGA LED Black:

Philips 230B8QJEB/00, 57,1 cm (22.5"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black

Long summary description Philips 230B8QJEB/00 computer monitor 57,1 cm (22.5") 1920 x 1200 pixels WUXGA LED Black:

Philips 230B8QJEB/00. Display diagonal: 57,1 cm (22.5"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.