Philips logo

Philips 22PFL3405H/12 TV 55,9 cm (22") HD Black, Red 300 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175725
Info modified on:
19 Nov 2024, 12:24:36
Short summary description Philips 22PFL3405H/12 TV 55,9 cm (22") HD Black, Red 300 cd/m²:

Philips 22PFL3405H/12, 55,9 cm (22"), 1366 x 768 pixels, HD, LED, 3D, Black, Red

Long summary description Philips 22PFL3405H/12 TV 55,9 cm (22") HD Black, Red 300 cd/m²:

Philips 22PFL3405H/12. Display diagonal: 55,9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. 3D. Display brightness: 300 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black, Red

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.