Philips 4000 series 22PFK4209/12, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-S, DVB-S2, DVB-T, ISDB-C, Black
Philips 4000 series 22PFK4209/12. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, ISDB-C. Product colour: Black