Philips logo

Philips 20PT3336/78 CRT TV 50,8 cm (20")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80845
Info modified on:
14 Mar 2024, 18:37:32
Short summary description Philips 20PT3336/78 CRT TV 50,8 cm (20"):

Philips 20PT3336/78, 50,8 cm (20"), 4:3, 51 cm, 48 cm, 46 W, 1 W

Long summary description Philips 20PT3336/78 CRT TV 50,8 cm (20"):

Philips 20PT3336/78. Display diagonal: 50,8 cm (20"), Aspect ratio: 4:3, Display diagonal (metric): 51 cm. Power consumption (typical): 46 W, Power consumption (standby): 1 W. Weight: 15,6 g, Depth: 463 mm, Height: 449 mm. Package weight: 18 kg, Package depth: 495 mm, Package height: 520 mm. Set weight: 15,6 g, Set width: 49,1 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.