Philips logo

Philips 192E1SB/00 computer monitor 48,3 cm (19") 1366 x 768 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95517
Info modified on:
08 Mar 2024, 09:07:54
Philips 192E1SB/00 user manual (1.7 MB)
Product Brochure/Datasheet (398 KB)
Short summary description Philips 192E1SB/00 computer monitor 48,3 cm (19") 1366 x 768 pixels Black:

Philips 192E1SB/00, 48,3 cm (19"), 1366 x 768 pixels, 5 ms, Black

Long summary description Philips 192E1SB/00 computer monitor 48,3 cm (19") 1366 x 768 pixels Black:

Philips 192E1SB/00. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.