Philips 190SW8FB/93, 48,5 cm (19.1"), 1440 x 900 pixels, WXGA+, LCD, 5 ms, Black
Philips 190SW8FB/93. Display diagonal: 48,5 cm (19.1"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black