Philips logo

Philips 14PT6107/01 CRT TV 35,6 cm (14")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152452
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 14PT6107/01 CRT TV 35,6 cm (14"):

Philips 14PT6107/01, 35,6 cm (14"), 4:3, 37 cm, 34 cm, 100 channels, 2 W

Long summary description Philips 14PT6107/01 CRT TV 35,6 cm (14"):

Philips 14PT6107/01. Display diagonal: 35,6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. Channels quantity: 100 channels. RMS rated power: 2 W, Peak Music Power Output (PMPO): 6 W, Music power: 6 W. Power consumption (typical): 50 W, Power consumption (standby): 3 W. Teletext: 1 pages

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.