Philips logo

Philips CRT 109E50, Monitor19" monitor CRT 1280 x 1024 pixels 48,3 cm (19")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41434
Info modified on:
04 Apr 2019, 04:19:55
Short summary description Philips CRT 109E50, Monitor19" monitor CRT 1280 x 1024 pixels 48,3 cm (19"):

Philips CRT 109E50, Monitor19", 48,3 cm (19"), Display / CRT Shadow mask, 1280 x 1024 pixels, 50 - 160 Hz, 30 - 92 kHz, 1920 x 1440 pixels

Long summary description Philips CRT 109E50, Monitor19" monitor CRT 1280 x 1024 pixels 48,3 cm (19"):

Philips CRT 109E50, Monitor19". Display diagonal: 48,3 cm (19"), Type: Display / CRT Shadow mask, Display resolution: 1280 x 1024 pixels. Video in: RGB, Certification: TCO '03, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, C-Tick, ISO 9241-3, BCIQ, DDC-2B,.... Dimensions (WxDxH): 440 x 437 x 443 mm, Weight: 17,8 kg. Compatible products: PC, Mac. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.