Philips myHomeOffice 929003560801, White, Plastic, Home office, Study, 50 mm, 62 mm, 312 mm
Philips myHomeOffice 929003560801. Product colour: White, Material: Plastic, Lokasi yang sesuai: Home office, Study. Package width: 50 mm, Package depth: 62 mm, Package height: 312 mm. Package net weight: 250 g, Package gross weight: 320 g