Philips logo

Philips Bulb 65W A60 E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18802
Info modified on:
01 Jun 2025, 06:57:33
Short summary description Philips Bulb 65W A60 E27:

Philips Bulb 65W A60 E27, 7 W, 65 W, E27, 720 lm, 12000 h, Cool daylight

Long summary description Philips Bulb 65W A60 E27:

Philips Bulb 65W A60 E27. Bulb power: 7 W, Equivalent bulb power: 65 W, Fitting/cap type: E27, Luminous flux: 720 lm, Bulb lifetime: 12000 h, Light colour: Cool daylight, Colour temperature: 6500 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.