Philips Hue White 8719514266902, Smart bulb, Bluetooth/Zigbee, White, LED, E14, P45
Philips Hue White 8719514266902. Type: Smart bulb, Interface: Bluetooth/Zigbee, Product colour: White. Energy efficiency class: G, Power source type: AC, Power consumption (standby): 0,5 W. Width: 45 mm, Depth: 45 mm, Height: 77 mm. Package type: Box, Package width: 88 mm, Package depth: 55 mm. Quantity per pack: 2 pc(s), Number of hue bulb(s) included: 2 bulb(s)