Philips logo

Philips 8718699733544 LED bulb Cool daylight 6500 K 11 W B22

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3353
Info modified on:
27 Mar 2025, 19:23:40
Short summary description Philips 8718699733544 LED bulb Cool daylight 6500 K 11 W B22:

Philips 8718699733544, 11 W, 80 W, B22, 950 lm, 25000 h, Cool daylight

Long summary description Philips 8718699733544 LED bulb Cool daylight 6500 K 11 W B22:

Philips 8718699733544. Bulb power: 11 W, Equivalent bulb power: 80 W, Fitting/cap type: B22, Luminous flux: 950 lm, Bulb lifetime: 25000 h, Light colour: Cool daylight, Colour temperature: 6500 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.