Philips logo

Philips myLiving 5039131PN Recessed lighting spot GU10 LED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122127
Info modified on:
29 Apr 2025, 04:23:27
Short summary description Philips myLiving 5039131PN Recessed lighting spot GU10 LED:

Philips myLiving 5039131PN, Recessed lighting spot, GU10, 1 bulb(s), LED, 220-240 V, White

Long summary description Philips myLiving 5039131PN Recessed lighting spot GU10 LED:

Philips myLiving 5039131PN. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.