Philips logo

Philips InStyle 409283016 suspension lighting Hard mount Non-changeable bulb(s) LED 27 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73786
Info modified on:
01 Apr 2025, 14:13:40
Short summary description Philips InStyle 409283016 suspension lighting Hard mount Non-changeable bulb(s) LED 27 W:

Philips InStyle 409283016, Hard mount, Chrome, Chrome, Glass, Metal, Glass, Metal, Bedroom, Living room

Long summary description Philips InStyle 409283016 suspension lighting Hard mount Non-changeable bulb(s) LED 27 W:

Philips InStyle 409283016. Mounting type: Hard mount, Product colour: Chrome, Plafond colour: Chrome. Number of bulbs: 6 bulb(s), Fitting/cap type: Non-changeable bulb(s), Bulb type: LED. Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 180 mm, Depth: 1210 mm, Weight: 6 kg. Quantity per pack: 1 pc(s), Package width: 238 mm, Package depth: 1273 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.