Philips logo

Philips myGarden 173193016 Outdoor wall lighting Non-changeable bulb(s) LED 3,5 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135047
Info modified on:
27 May 2024, 13:21:49
Philips 17319/30/16 user manual (1.1 MB)
Short summary description Philips myGarden 173193016 Outdoor wall lighting Non-changeable bulb(s) LED 3,5 W:

Philips myGarden 173193016, Outdoor wall lighting, Black, White, Synthetics, IP44, Garden, Patio, II

Long summary description Philips myGarden 173193016 Outdoor wall lighting Non-changeable bulb(s) LED 3,5 W:

Philips myGarden 173193016. Type: Outdoor wall lighting, Product colour: Black, White, Housing material: Synthetics. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 74 mm, Depth: 170 mm, Length: 170 mm. Quantity per pack: 1 pc(s), Package width: 83 mm, Package depth: 183 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.