Philips logo

Philips myGarden 172508716 Outdoor wall lighting Fluorescent A

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122228
Info modified on:
25 Jul 2024, 13:44:53
Short summary description Philips myGarden 172508716 Outdoor wall lighting Fluorescent A:

Philips myGarden 172508716, Outdoor wall lighting, Grey, Synthetics, IP44, Garage, Patio, II

Long summary description Philips myGarden 172508716 Outdoor wall lighting Fluorescent A:

Philips myGarden 172508716. Type: Outdoor wall lighting, Product colour: Grey, Housing material: Synthetics. Number of bulbs: 1 bulb(s), Bulb type: Fluorescent, Bulb power: 20 W. Power source type: AC, AC input frequency: 50-60 Hz, Energy efficiency class: A. Width: 110 mm, Depth: 114 mm, Length: 114 mm. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 1200 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.